Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052957-0,
A21707-000 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
321
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.48
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$34.47
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin |
Stripe Color | Blue |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Overall Length | 23.368mm, .92in |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | .19in, 4.82mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-029 |
Insulated | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 16-14 10 | Heilind Electronics |
Terminal, Spade/Fork, #10, Crimp, Blue | Newark Electronics |
Spring Spade Terminal 14-16AWG 23.37mm 10.31mm Tin Loose Piece | Avnet America |
Terminals | RS Americas |
Special Order: TERMINAL,PG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52957 | Internal Number: 52957 | Alias Number: A21707-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52957?
Additional datasheets, footprints and schematics for 52957 are listed on our Part Details page. You can also find images and similar parts to 52957 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52957 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52957 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52957 fall under?
The 52957 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52957 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52957 you can contact the distributor directly for product support, shipping queries etc.
Is the 52957 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52957 have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia, Rapid Electronics and Newark Electronics have stock available or on a lead time for 52957.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52957 often in real-time on the comparison pages.
What if I can't find stock of 52957?
You can fill out our help required form which you can use to request a quote for 52957 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.