Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.48
|
4,242
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,141
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
1,141
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
1,141
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
1,141
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Stripe Color | Blue |
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .119in, 3.02mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | .703in, 17.85mm |
Wire Size | 16AWG, 1.25 – 2mm², 2050 – 5180CMA |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M2.5, #4 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Terminals Terminal Pidg Pvf2 R |Amp Te Connectivity 53414-1 | Newark Electronics |
Terminals TERMINAL PIDG PVF2 R | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
Ring Tongue Terminal 14-16AWG Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14 4 | TE Connectivity 53414-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53414-1?
Additional datasheets, footprints and schematics for 53414-1 are listed on our Part Details page. You can also find images and similar parts to 53414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53414-1 fall under?
The 53414-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53414-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53414-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 53414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53414-1 often in real-time on the comparison pages.
What if I can't find stock of 53414-1?
You can fill out our help required form which you can use to request a quote for 53414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.