Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F24484-000,
AMPS-0-0058495-1 |
Prices starting from US$202.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$331.38
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$266.60
|
136
in stock
|
Buy Now | |
TE Store
from US$319.00
|
54
in stock
|
Buy Now | |
element14
from US$315.84
|
43
in stock
|
Buy Now | |
Farnell
from US$341.32
|
43
in stock
|
Buy Now | |
RS Americas
from US$269.64
|
40
in stock
|
Buy Now | |
Boersig
from US$298.82
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$274.61
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$351.00
|
16
in stock
|
Buy Now | |
Sager
from US$202.22
|
13
in stock
|
Buy Now | |
Powell Electronics
from US$376.56
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$344.86
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$351.00
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$277.00
|
3
in stock
|
Buy Now | |
Conrad
from US$348.63
|
2
in stock
|
Buy Now | |
Future Electronics
from US$271.10
|
-
|
Buy Now | |
Avnet America
from US$268.45
|
-
|
Buy Now | |
Carlton-Bates
from US$296.47
|
-
|
Buy Now | |
Distrelec
from US$299.28
|
-
|
Buy Now | |
TTI Europe
from US$256.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimp Tool, Pro-Crimper, Multimate Type Iii+ & Type Vi Contacts | Newark Electronics |
PRO CRIMPER ASSY MULTIMATE Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58495-1 | Internal Number: 58495-1 | Alias Number: AMPS-0-0058495-1 | TE Connectivity | TE Store |
CRIMP TOOL, TYCO AMP TYPE I | element14 |
Crimpers, Pro-Crimper III Hand Crimping Tool Assembly, Die and Frame, 28-16 AWG | TE Connectivity 58495-1 | RS Americas |
Tool: for crimping | Transfer Multisort Elektronik |
PRO CRIMPER ASSY MULTIMATE | Heilind Electronics |
Crimpers / Crimping Tools PCRIMP HN 28-16 AWG | Sager |
Crimpers/Crimping Tools PCRIMP HN 28-16 AWG | Rapid Electronics |
Type III + contacts crimp tool | RS |
Factory colour: Black, Blue | Conrad |
Hand Crimper for 28AWG to 16AWG M Series Circular Contacts | Avnet America |
Crimper Tool, 26-16 AWG, Die Set, Pin & Socket Contacts | Carlton-Bates |
TE Connectivity Crimping Pliers 16 ... 28AWG | Distrelec |
PRO-CRIMPER HAND TOOL | TTI Europe |
AMP PRO-CRIMPER III Hand Crimping Tool Assembly, consists of die assembly 58495-2 and tool frame 354940-1 | Power and Signal Group |
INTERCONNECT TOOL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP 28-16AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 58495-1?
Additional datasheets, footprints and schematics for 58495-1 are listed on our Part Details page. You can also find images and similar parts to 58495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58495-1 fall under?
The 58495-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58495-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58495-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and RS Americas have stock available or on a lead time for 58495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58495-1 often in real-time on the comparison pages.
What if I can't find stock of 58495-1?
You can fill out our help required form which you can use to request a quote for 58495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.