Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.25
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.37
|
-
|
Buy Now | |
element14
from US$76.58
|
-
|
Buy Now | |
Distrelec
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Type | Socket |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Test Current | 13A |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts Typiii Skt 26-24 Br/Au |Amp Te Connectivity 1-66109-6 | Newark Electronics |
Standard Circular Contacts TYPIII SKT 26-24 BR/AU | Rapid Electronics |
CONTACT, SOCKET, 26-24AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector SOCKET 24-26AWG 30AU CRIMP | TE Connectivity 1-66109-6 | RS Americas |
TE Connectivity - AMP Power Contact III+ SKT26-2430AU/FLSMPACK | Distrelec |
III+ SKT,26-24,30AU-FL,SMPACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66109-6?
Additional datasheets, footprints and schematics for 1-66109-6 are listed on our Part Details page. You can also find images and similar parts to 1-66109-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66109-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66109-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66109-6 fall under?
The 1-66109-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66109-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66109-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66109-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66109-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1-66109-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66109-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66109-6?
You can fill out our help required form which you can use to request a quote for 1-66109-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.