Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
510
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
24,700
in stock
|
Buy Now | |
Boersig
from US$1.33
|
21,653
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
10,750
in stock
|
Buy Now | |
Heilind Electronics
from US$3.52
|
6,591
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
5,994
in stock
|
Buy Now | |
TE Store
from US$3.63
|
4,806
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
4,756
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
4,756
in stock
|
Buy Now | |
Farnell
from US$3.28
|
3,825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
3,753
in stock
|
Buy Now | |
element14
from US$3.60
|
2,745
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.52
|
1,538
in stock
|
Buy Now | |
Conrad
from US$3.34
|
139
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
68
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,400
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Base Material | Brass |
Contact Type | Socket |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | .079 – .098in, 2.01 – 2.49mm |
Wire Size | 18 – 15AWG, .75 – 1.5mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
.062 SOC.ASS. TYP3+ | TTI Europe |
Standard Circular Contacts 062 SOC.ASS. TYP3+ | Rapid Electronics |
062 SOC.ASS. TYP3+ | Heilind Electronics |
TE Connectivity Power Contacts Contact Gold 18 - 15 AWG Wire Size .75 - 1.5 mm² Wire Size Wire & Cable Crimp Power & Signal Socket AMP Type III+ | Distrelec |
062 SOC.ASS. TYP3+ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163084-2 | Internal Number: 163084-2 | TE Connectivity | TE Store |
Contact, Multimate, Type Iii+ Series, Socket, 16 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 163084-2 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
Contact | Transfer Multisort Elektronik |
CONTACT SOCKET, 18-16AWG | element14 |
Contact female 18-16awg crimp,gold | RS |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Type III Series, Size 16 13A Female Crimp Circular Connector Contact | TE Connectivity 163084-2 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
AMP Type Crimp 16-18 AWG Stamped Socket Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 2mm |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.75mm² |
Wire Size | 15.5AWG |
Where can I find additional details, specifications and documents for a 163084-2?
Additional datasheets, footprints and schematics for 163084-2 are listed on our Part Details page. You can also find images and similar parts to 163084-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163084-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163084-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163084-2 fall under?
The 163084-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163084-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163084-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163084-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163084-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Heilind Electronics and Distrelec have stock available or on a lead time for 163084-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163084-2 often in real-time on the comparison pages.
What if I can't find stock of 163084-2?
You can fill out our help required form which you can use to request a quote for 163084-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.