Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0058495-2,
CB5899-000 |
Prices starting from US$194.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$238.88 |
63
|
Buy Now | |
Newark Electronics | US$201.48 |
35
|
Buy Now | |
element14 | US$212.40 |
35
|
Buy Now | |
Farnell | US$213.92 |
35
|
Buy Now | |
RS Americas | US$229.37 |
34
|
Buy Now | |
TE Store | US$240.20 |
27
|
Buy Now | |
Powell Electronics | US$194.25 |
25
|
Buy Now | |
Heilind Electronics | US$240.00 |
10
|
Buy Now | |
TTI Europe | US$211.17 |
9
|
Buy Now | |
Rapid Electronics | US$346.75 |
4
|
Buy Now | |
Heilind Electronics Asia | US$240.00 |
3
|
Buy Now | |
Future Electronics | US$210.73 |
1
|
Buy Now | |
Avnet America | US$236.00 |
-
|
Buy Now | |
Boersig | US$246.31 |
-
|
Buy Now | |
Distrelec | US$281.27 |
-
|
Buy Now | |
Sager | US$197.53 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Die set for procrimper tool | RS |
Die, Cpc Series 1 | Newark Electronics |
DIE, CPC SERIES 1 | element14 |
Pro Crimper Tool, Die Set for Backplane and Circular Contacts, 16-28AWG, F Crimp | TE Connectivity 58495-2 | RS Americas |
PROCRIMPER DIE ASSY MULTIMATE Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58495-2 | Internal Number: 58495-2 | Alias Number: AMP-0-0058495-2 | TE Connectivity | TE Store |
PROCRIMPER DIE ASSY MULTIMATE | Heilind Electronics |
TE Connectivity 58495-2 Tool SDE PRO CRIMPER III Hand Tool | Rapid Electronics |
PRO-CRIMPER III Series Standard Die Envelope (SDE) Die Set | Future Electronics |
Connector Accessories Die Set | Avnet America |
TE Connectivity Crimping Die for Type III Pin and Socket Connectors , PRO CRIMPER III, 0.08 ... 1.3mm² | Distrelec |
Punches & Dies PROCRIMPER DIE ASSY MULTIMATE | Sager |
Crimp Die Applications | Multimate Type III+ and Type VI Contacts |
---|---|
For Use With | 354940-1 PRO-CRIMPER III Hand Tool |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | D Sub Pins and Sockets |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.081mm² |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 58495-2?
Additional datasheets, footprints and schematics for 58495-2 are listed on our Part Details page. You can also find images and similar parts to 58495-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58495-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58495-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58495-2 fall under?
The 58495-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58495-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58495-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58495-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58495-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 58495-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58495-2 often in real-time on the comparison pages.
What if I can't find stock of 58495-2?
You can fill out our help required form which you can use to request a quote for 58495-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.