Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0091505-1,
C36999-000 |
Prices starting from US$810.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1,048.72 |
No stock
|
Buy Now | |
RS Americas | US$935.82 |
12
|
Buy Now | |
element14 | US$991.64 |
9
|
Buy Now | |
Farnell | US$914.32 |
9
|
Buy Now | |
Newark Electronics | US$872.94 |
8
|
Buy Now | |
TE Store | US$898.84 |
8
|
Buy Now | |
Powell Electronics | US$1,072.12 |
4
|
Buy Now | |
Heilind Electronics | US$1,040.68 |
3
|
Buy Now | |
Rapid Electronics | US$1,250.04 |
2
|
Buy Now | |
Distrelec | US$986.74 |
2
|
Buy Now | |
Heilind Electronics Asia | US$1,040.68 |
1
|
Buy Now | |
Avnet America | US$810.48 |
-
|
Buy Now | |
Boersig | US$1,139.03 |
-
|
Buy Now | |
TTI Europe | US$818.71 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Crimper, SAHT Ratchet,24-16 AWG, CPC Connectors, Type III, Type VI, Type X Contacts | TE Connectivity 91505-1 | RS Americas |
CRIMP TOOL, SAHT TYPE III | element14 |
Crimp Tool, Saht Type Iii | Newark Electronics |
CCII TYPE III+ 24-16 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91505-1 | Internal Number: 91505-1 | Alias Number: AMP-0-0091505-1 | TE Connectivity | TE Store |
CERTICRIMP 2,SAHT TYPE III+ | Heilind Electronics |
CERTICRIMP 2 SAHT TYPE III+ | Rapid Electronics |
TE Connectivity Crimper SAHT Ratchet 24-16 AWG CPC Conne | Distrelec |
Crimper,SAHTRatchet,24-16AWG,CPCCon | RS |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
CCII TYPE III+ 24-16 ASSY | TTI Europe |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP 24-16AWG Circular Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | CPC Connectors M Series Connectors |
External Length / Height | 303mm |
External Width | 52mm |
Weight | 22oz |
Where can I find additional details, specifications and documents for a 91505-1?
Additional datasheets, footprints and schematics for 91505-1 are listed on our Part Details page. You can also find images and similar parts to 91505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91505-1 fall under?
The 91505-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91505-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91505-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 91505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91505-1 often in real-time on the comparison pages.
What if I can't find stock of 91505-1?
You can fill out our help required form which you can use to request a quote for 91505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.