Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,440
in stock
|
Buy Now | |
TE Store
from US$0.93
|
15,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
5,954
in stock
|
Buy Now | |
element14
from US$0.68
|
5,954
in stock
|
Buy Now | |
Farnell
from US$0.57
|
5,954
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
2,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,600
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
2,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 16AWG |
Test Current | 13A |
Color Code | Blue |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
.062 DIA PIN ASSY 3+ Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold Flash With | Connector Contact | Part Number: 163081-7 | Internal Number: 163081-7 | TE Connectivity | TE Store |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
CRIMP PIN, TYPE III+, 15-18 AWG | element14 |
Standard Circular Contacts .062 DIA PIN ASSY 3+ | Rapid Electronics |
TE Connectivity .062 DIA PIN ASSY 3+ TAB Terminal 13A 1. | Distrelec |
1.57mm pin contact 18.5-15.5AWG typ 3 Au | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
18-15 AWG Gold Plating Crimp Termination Pin Multimate Type III+ Connector | Future Electronics |
1.57mm pin contact 18.5-15.5AWG typ 3 Au | TE Connectivity 163081-7 | RS Americas |
062 DIA PIN ASSY 3+ | TTI Europe |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | - |
For Use With | Multimate Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Where can I find additional details, specifications and documents for a 163081-7?
Additional datasheets, footprints and schematics for 163081-7 are listed on our Part Details page. You can also find images and similar parts to 163081-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163081-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163081-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163081-7 fall under?
The 163081-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163081-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163081-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 163081-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163081-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 163081-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163081-7 often in real-time on the comparison pages.
What if I can't find stock of 163081-7?
You can fill out our help required form which you can use to request a quote for 163081-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.