Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
828
in stock
|
Buy Now | |
Boersig
from US$1.30
|
15,161
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,328
in stock
|
Buy Now | |
TE Store
from US$2.46
|
1,500
in stock
|
Buy Now | |
element14
from US$1.11
|
828
in stock
|
Buy Now | |
Conrad
from US$1.96
|
65
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin over Nickel |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .0433 – .071in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Pin, Crimp, 24-20Awg Rohs Compliant: Yes |Amp Te Connectivity 1-163086-0 | Newark Electronics |
SPEC. PLATED Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 1-163086-0 | Internal Number: 1-163086-0 | TE Connectivity | TE Store |
CONTACT, PIN, CRIMP, 24-20AWG | element14 |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Spec. Plated | TE Connectivity 1-163086-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-163086-0?
Additional datasheets, footprints and schematics for 1-163086-0 are listed on our Part Details page. You can also find images and similar parts to 1-163086-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163086-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163086-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163086-0 fall under?
The 1-163086-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-163086-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163086-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163086-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163086-0 have stock available?
Authorised distributors including Boersig, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for 1-163086-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163086-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163086-0?
You can fill out our help required form which you can use to request a quote for 1-163086-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.