169475-1 Part Information
Details for 169475-1 by TE Connectivity
Application Tooling>Portable Crimp Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 484.1400 |
5 | 401.1400 |
10 | 359.6500 |
25 | 331.9800 |
50 | 309.8500 |
100 | 293.2500 |
Stock Information
Details
Part Downloads
Part Specifications
Die Sets Type | Fixed In Tool |
Tool Type | Straight Action Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Certification | Upon Request for Fee |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Power Type | Manual |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Compatible Parts
Alternative Part Descriptions
- HAND CRIMP TOOL, OPEN BARREL; Crimp Tool Type:Hand; For Use With:AMP TYPE III Series Contacts; Product Range:TYPE III Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 169475-1?
Additional datasheets, footprints and schematics for 169475-1 are listed in our Part Details tab. You can also find the 169475-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169475-1 in the Pricing & Inventory tab next to part details. You can view 169475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169475-1 fall under?
The 169475-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 169475-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 169475-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 169475-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 169475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169475-1 often in real-time on the comparison pages.
What if I can't find stock of 169475-1?
You can fill out our help required form which you can use to request a quote for 169475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.