Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
16,126
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
15,554
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
15,554
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
15,554
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
5,315
in stock
|
Buy Now | |
Conrad
from US$1.60
|
485
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+Skt,18-16,30Au/Fl,smpack Rohs Compliant: Yes |Amp Te Connectivity 1-66101-8 | Newark Electronics |
Standard Circular Contacts TYPE III+ SOCKET | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-1630AU/FLSMPACK | Distrelec |
Contact, Circular, Female Sicket, Crimp, Tin, Brass Material, Mate-N-Lok Series | TE Connectivity 1-66101-8 | RS Americas |
Additional technical information: Connector & contact connection to: Wires and cablesContact alignment: Straightcontact size: 16contact nominal current (max.): 13 AContact type: Plug basesuitable pin diameter: 1.57 mmfor use with: CPC connector, G-series connector, M-series connector | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
III+ SKT,18-16,30AU-FL,SMPACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 1-66101-8?
Additional datasheets, footprints and schematics for 1-66101-8 are listed on our Part Details page. You can also find images and similar parts to 1-66101-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66101-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66101-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66101-8 fall under?
The 1-66101-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66101-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66101-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66101-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66101-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-66101-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66101-8 often in real-time on the comparison pages.
What if I can't find stock of 1-66101-8?
You can fill out our help required form which you can use to request a quote for 1-66101-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.