Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
530
in stock
|
Buy Now | |
TE Store
from US$0.64
|
24,735
in stock
|
Buy Now | |
Powell Electronics
from US$0.44
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
530
in stock
|
Buy Now | |
element14
from US$0.44
|
530
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Barrel Type | Open Barrel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | With |
Contact Termination Area Plating Finish | Bright |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Test Current | 13A |
Color Code | Black |
Agency/Standard | CSA |
UL File Number | E28476 |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power & Signal |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Wire Type | Twisted Pair Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Packaging Quantity | 4000 |
Packaging Method | Reel, Reverse Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ PIN,26-24,TIN,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66106-5 | Internal Number: 1-66106-5 | TE Connectivity | TE Store |
III PIN26-24TINSTRIP | Heilind Electronics |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-24AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Multimate Contacts | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 1-66106-5?
Additional datasheets, footprints and schematics for 1-66106-5 are listed on our Part Details page. You can also find images and similar parts to 1-66106-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66106-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66106-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66106-5 fall under?
The 1-66106-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66106-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66106-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66106-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66106-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, TTI Europe, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-66106-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66106-5 often in real-time on the comparison pages.
What if I can't find stock of 1-66106-5?
You can fill out our help required form which you can use to request a quote for 1-66106-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.