Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.19
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$6.76
|
200
in stock
|
Buy Now | |
Distrelec
from US$4.61
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.73
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
73
in stock
|
Buy Now | |
element14
from US$4.93
|
73
in stock
|
Buy Now | |
Future Electronics
from US$4.39
|
-
|
Buy Now | |
Avnet America
from US$3.93
|
-
|
Buy Now | |
Boersig
from US$5.50
|
-
|
Buy Now | |
TTI Europe
from US$3.95
|
-
|
Buy Now | |
Dalroad Norslo
from US$6.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 16 |
Reverse Numbering | With |
Number of Signal Positions | 16 |
Keying | B |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon - GF, Thermoplastic |
Shell Size | 17 |
VDE Tested | No |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Connector PLG PIN 17-16 F/H | Rapid Electronics |
TE Connectivity - AMP Connector CPC PLUG ASSEMBLY SIZE 17-16 | Distrelec |
Circular Plastic Connectors, CPC PLUG ASSEMBLY SIZE 17-16 | TE Connectivity 213849-1 | RS Americas |
Circular Connector Housing, Plug, 16 Position, Cable | Newark Electronics |
CIRCULAR CONNECTOR HOUSING, PLUG, 16 POSITION, CABLE | element14 |
Size 17-16 Free Hanging 16 Position Black Circular Plug | Future Electronics |
Conn CPC SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America |
CPC Plug Assy Size 17-16 | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Gender | Plug |
Where can I find additional details, specifications and documents for a 213849-1?
Additional datasheets, footprints and schematics for 213849-1 are listed on our Part Details page. You can also find images and similar parts to 213849-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213849-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213849-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213849-1 fall under?
The 213849-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213849-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213849-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213849-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213849-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 213849-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213849-1 often in real-time on the comparison pages.
What if I can't find stock of 213849-1?
You can fill out our help required form which you can use to request a quote for 213849-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.