206516-1 Part Information

Details for 206516-1 by TE Connectivity

Connectors>Power Connectors>Circular Power>Circular Power Connectors

Part Downloads

Part Specifications

Number of Positions 4
Reverse Numbering With
Number of Power Positions 0
Number of Signal Positions 4
Reverse Gender Standard
Contact Protection With
Contact Current Rating (Max) 13A
Operating Voltage 600VDC, 600VAC
Body Orientation Straight
UL Flammability Rating UL 94V-0
Housing Color Black
Shell Size 11
Housing Material PA 6.6 GF
VDE Tested No
Mating Retention With
Mating Retention Type Threaded Coupling
Panel Mount Feature Type Flange
Panel Mount Feature Without
Screw & Hole Thread Size 5/8-24 UNEF-2A
Mating Alignment Type Keyed
Mating Alignment With
Circuit Application Signal
Packaging Quantity 100
Packaging Method Standard
Contact Type Socket
Sealable No
Product Type Housing
Housing Type Plug
Connector System Wire-to-Wire
Shell Type All Plastic
Fluid Resistance None
Operating Temperature Range -67 – 221°F, -55 – 105°C
Shielded No
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5029
Global Product Line: 232
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • CPC PLUG ASSEMBLY SIZE 11-4 ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 206516-1?

Additional datasheets, footprints and schematics for 206516-1 are listed in our Part Details tab. You can also find the 206516-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 206516-1 in the Pricing & Inventory tab next to part details. You can view 206516-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 206516-1 fall under?

The 206516-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 206516-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 206516-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 206516-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 206516-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 206516-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 206516-1 often in real-time on the comparison pages.

What if I can't find stock of 206516-1?

You can fill out our help required form which you can use to request a quote for 206516-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 206516-1

Loading...
Loading Results for 206516-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us