Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.37
|
No stock
|
Buy Now | |
RS Americas
from US$14.73
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$62.46
|
-
|
Buy Now | |
Avnet America
from US$57.58
|
-
|
Buy Now | |
Boersig
from US$69.49
|
-
|
Buy Now | |
TTI Europe
from US$57.91
|
-
|
Buy Now | |
TE Store
from US$199.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 16 |
Seal Type | Tetraseal |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 13A |
Wire Size | 30 – 14AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 22 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Housing Color | Black |
Housing Plating Material | Nickel |
VDE Tested | No |
Screw & Hole Thread Size | 1-3/16-18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 10 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Shell Type | Metal |
Sealable | Yes |
Contact Type | Socket |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp & Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
Cmc Plug Assembly,sz 22 Rohs Compliant: Yes |Amp Te Connectivity 208488-3 | Newark Electronics |
Conn Metal Shell CPC SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet America |
CMC PLUG ASSEMBLY,SZ 22 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Wire Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Plastic Connector & Cmc Series 1 | Part Number: 208488-3 | Internal Number: 208488-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 208488-3?
Additional datasheets, footprints and schematics for 208488-3 are listed on our Part Details page. You can also find images and similar parts to 208488-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208488-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208488-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208488-3 fall under?
The 208488-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208488-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208488-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 208488-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208488-3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 208488-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208488-3 often in real-time on the comparison pages.
What if I can't find stock of 208488-3?
You can fill out our help required form which you can use to request a quote for 208488-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.