Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.47
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$4.46
|
171,339
in stock
|
Buy Now | |
element14
from US$3.76
|
19,930
in stock
|
Buy Now | |
Heilind Electronics
from US$4.98
|
19,300
in stock
|
Buy Now | |
Farnell
from US$3.75
|
11,253
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
6,301
in stock
|
Buy Now | |
Sager
from US$3.48
|
5,582
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
3,430
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.98
|
3,216
in stock
|
Buy Now | |
TTI Europe
from US$3.50
|
2,580
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
2,403
in stock
|
Buy Now | |
TE Store
from US$7.39
|
2,227
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
1,293
in stock
|
Buy Now | |
Carlton-Bates
from US$3.71
|
196
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.13
|
128
in stock
|
Buy Now | |
Electro Enterprises
from US$4.75
|
50
in stock
|
Buy Now | |
Distrelec
from US$4.81
|
32
in stock
|
Buy Now | |
Conrad
from US$5.34
|
15
in stock
|
Buy Now | |
Avnet Asia
from US$4.05
|
-
|
Buy Now | |
Boersig
from US$4.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Shell Type | All Plastic |
Sealable | No |
Contact Type | Pin |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn PLUG 4 POSITION shell size | Rapid Electronics |
INDUSTRIAL CIRCULAR, PLUG, 4POS, CABLE | element14 |
Conn, Circular, Plug, 4 Way, 4Pos | Newark Electronics |
Standard Circular Connector PLUG 4 POSITION shell size 11 | Sager |
Conn Sealed CPC PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
Circular Plastic Connector Plug Assembly Sz11 Free Hang Reverse Sex, 4 Position | TE Connectivity 206429-1 | RS Americas |
CPC PLUG ASSY, 11-4, REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206429-1 | Internal Number: 206429-1 | TE Connectivity | TE Store |
CPC Series 1 Reverse Free Hanging Plug 4 Position Circular Plastic Connector | Future Electronics |
Housing,plug,series 1,shell size 11, 4W | RS |
Plug Housing, Circular | Carlton-Bates |
Plug | Transfer Multisort Elektronik |
TE Connectivity Circular Plug Housing, Plug, 4 Contacts, Thermoplastic | Distrelec |
Case material: Thermoplastic UL94V-1 | Conrad |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
Insert Arrangement | 11-4 |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 206429-1?
Additional datasheets, footprints and schematics for 206429-1 are listed on our Part Details page. You can also find images and similar parts to 206429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206429-1 fall under?
The 206429-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206429-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206429-1 have stock available?
Authorised distributors including Rapid Electronics, element14, Heilind Electronics, Farnell and Newark Electronics have stock available or on a lead time for 206429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206429-1 often in real-time on the comparison pages.
What if I can't find stock of 206429-1?
You can fill out our help required form which you can use to request a quote for 206429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.