Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.73
|
No stock
|
Buy Now | |
TE Store
from US$1.16
|
6,152
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.95
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 3.81 – 7.62mm, .015 – .03in |
Test Current | 13A |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Strip, Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
TYPE III+ SOCKET ASSEMBLY,.062 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 788088-1 | Internal Number: 788088-1 | TE Connectivity | TE Store |
Standard Circular Contacts TYPE III+ SOCKET ASSY | Rapid Electronics |
CIRCULAR CONTACTS | Farnell |
Type Iii+ Socket Assembly,.062 Rohs Compliant: Yes |Amp Te Connectivity 788088-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Type III+ Socket Assembly,.062 | TE Connectivity 788088-1 | RS Americas |
Where can I find additional details, specifications and documents for a 788088-1?
Additional datasheets, footprints and schematics for 788088-1 are listed on our Part Details page. You can also find images and similar parts to 788088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788088-1 fall under?
The 788088-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 788088-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788088-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 788088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788088-1 often in real-time on the comparison pages.
What if I can't find stock of 788088-1?
You can fill out our help required form which you can use to request a quote for 788088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.