Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
TE Store
from US$1.24
|
13,642
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Barrel Type | Closed Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .015 – .03in, 3.81 – 7.62mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .05 – .09mm², 30 – 28AWG |
Test Current | 13A |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Comment | Conforms to requirements of TE 108-10042 based on EIA/ECA-364-1000.01A. |
Packaging Method | Strip, Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
TYPE III+ PIN ASSEMBLY,.062 Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Precious Metal Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 788085-1 | Internal Number: 788085-1 | TE Connectivity | TE Store |
Standard Circular Contacts Type Iii+ Pin Assy |Amp Te Connectivity 788085-1 | Newark Electronics |
Standard Circular Contacts TYPE III+ PIN ASSY | Rapid Electronics |
TE Connectivity TYPE III+ PIN ASSEMBLY .062 Standard Cir | Distrelec |
CIRCULAR CONTACTS | Farnell |
Contact PIN Wire Wrap ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 788085-1?
Additional datasheets, footprints and schematics for 788085-1 are listed on our Part Details page. You can also find images and similar parts to 788085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788085-1 fall under?
The 788085-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 788085-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 788085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788085-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 788085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788085-1 often in real-time on the comparison pages.
What if I can't find stock of 788085-1?
You can fill out our help required form which you can use to request a quote for 788085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.