Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
1,078
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
11,436
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
11,436
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
11,436
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
10,754
in stock
|
Buy Now | |
Farnell
from US$2.87
|
9,160
in stock
|
Buy Now | |
Heilind Electronics
from US$3.49
|
6,639
in stock
|
Buy Now | |
Electro Enterprises
from US$3.54
|
1,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.49
|
1,549
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
1,535
in stock
|
Buy Now | |
TTI Europe
from US$2.40
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
-
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
element14
from US$2.62
|
-
|
Buy Now | |
Avnet Asia
from US$2.63
|
-
|
Buy Now | |
Boersig
from US$2.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Size | 16 |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 1.57mm, .04 – .062in |
Test Current | 13A |
Color Code | Yellow/Red |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Special Features | Loose Piece |
Circuit Application | Signal |
For Multiple Crimp | No |
Comment | Insertion Tool No. 200893-2 (for insulation diameters 1.78 [.07] or less)., Use turret TH501 (p/n 1-601967-5) with hand tool 601967-1., Extraction Tool No. 305183 |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
Standard Circular Contacts SKT CONT TYPE II | Rapid Electronics |
TE Connectivity SKT CONT ASSY TYPE II Connector Accessor | Distrelec |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
SKT CONT ASSY,TYPE II | Heilind Electronics |
Multimate Contact Socket Gold (30) Over Nickel (50) 24 to 20 AWG Brass 16 | TE Connectivity 201580-1 | RS Americas |
Contact Crimp Socket 24-20AWG Multimate | RS |
SKT CONT ASSY TYPE II | TTI Europe |
Type II Series 24-20 AWG Color Code = Yellow/Red Multimate Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Type II Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper Alloy |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 201580-1?
Additional datasheets, footprints and schematics for 201580-1 are listed on our Part Details page. You can also find images and similar parts to 201580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201580-1 fall under?
The 201580-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201580-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201580-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 201580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201580-1 often in real-time on the comparison pages.
What if I can't find stock of 201580-1?
You can fill out our help required form which you can use to request a quote for 201580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.