Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
---|---|
Underplate Material Thickness | .76µm, 30µin |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Wire Size | .05 – .15mm², 30 – 26AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .36 – .76mm, .014 – .03in |
Test Current | 13A |
Agency/Standard | IEC, UL, CSA |
UL File Number | E28476 |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power & Signal |
Wire Type | Stranded |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,30-26,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66394-8 | Internal Number: 66394-8 | TE Connectivity | TE Store |
Iii+ Skt,30-26,30Au/Fl,strip Rohs Compliant: Yes |Amp Te Connectivity 66394-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Type III+ PCB Connector Contact Female Crimp Gold over Nickel Plating | TE Connectivity 66394-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP CPC G Series M Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66394-8?
Additional datasheets, footprints and schematics for 66394-8 are listed on our Part Details page. You can also find images and similar parts to 66394-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66394-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66394-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66394-8 fall under?
The 66394-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66394-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66394-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66394-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66394-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 66394-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66394-8 often in real-time on the comparison pages.
What if I can't find stock of 66394-8?
You can fill out our help required form which you can use to request a quote for 66394-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.