Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.37
|
2
in stock
|
Buy Now | |
Conrad
from US$8.55
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
-
|
Buy Now | |
Future Electronics
from US$5.50
|
-
|
Buy Now | |
Avnet America
from US$4.35
|
-
|
Buy Now | |
RS Americas
from US$4.68
|
-
|
Buy Now | |
element14
from US$5.16
|
-
|
Buy Now | |
Boersig
from US$4.75
|
-
|
Buy Now | |
Farnell
from US$5.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Size | 8 |
Contact Type | Pin |
Contact Termination Area Plating Material | Silver |
Contact Retention Within Housing | With |
Wire Size | 14 – 12AWG, 2 – 3mm² |
Test Current | 50A |
Circuit Application | Power |
For Use With | Econoseal Metrimate Square Grid |
Packaging Quantity | 100 |
Packaging Method | Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
AWG: 14 - 12 | Conrad |
AgPt power pin contact,12-14awg | RS |
Contact, Pin, 14-12Awg, Crimp | Newark Electronics |
Multimate 0.125 POWERBAND 14-12 AWG Insulation Support Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
.125 POWERBAND Contact Series Size 8 Male Crimp Contact for use with CPC Conns | TE Connectivity 213845-3 | RS Americas |
CRIMP PIN, SILVER, 12-14AWG | element14 |
POWERBAND CONT ASSY, SILVER PL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | POWERBAND Series |
RoHS: | Unknown |
Product Range | POWERBAND Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | 0.125 POWERBAND Contact Series Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.63mm |
Cable Diameter Min | 1.63mm |
Colour | Silver |
Contact Size | 8 |
Contact Termination | Crimp |
Current Rating | 45A |
Gender | Plug |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Wire Area Size Max | 3mm² |
Wire Area Size Min | 2mm² |
Wire Size | 12AWG |
Where can I find additional details, specifications and documents for a 213845-3?
Additional datasheets, footprints and schematics for 213845-3 are listed on our Part Details page. You can also find images and similar parts to 213845-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213845-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213845-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213845-3 fall under?
The 213845-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213845-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213845-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 213845-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213845-3 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 213845-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213845-3 often in real-time on the comparison pages.
What if I can't find stock of 213845-3?
You can fill out our help required form which you can use to request a quote for 213845-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.