Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 356 |
RoHS: | Unknown |
Crimp Die Applications | POWERBAND Contacts |
---|---|
For Use With | Tyco 69710-1 Hand Tool and 626 Pneumatic Tool Systems |
Product Range | Te Connectivity / Amp 356 |
Crimp Size | 14AWG to 12AWG |
RoHS Compliant | NA |
DIE SET 12-14AWG | RS |
Crimp Die Set, 69710-1 Crimp Tool | Newark Electronics |
Connector Accessories Crimping Die Set | Avnet America |
Powerband 12-14 Die Assy | TE Connectivity 356612-1 | RS Americas |
Where can I find additional details, specifications and documents for a 356612-1?
Additional datasheets, footprints and schematics for 356612-1 are listed on our Part Details page. You can also find images and similar parts to 356612-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 356612-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 356612-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 356612-1 fall under?
The 356612-1 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 356612-1 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 356612-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 356612-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 356612-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 356612-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 356612-1 often in real-time on the comparison pages.
What if I can't find stock of 356612-1?
You can fill out our help required form which you can use to request a quote for 356612-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.