Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0213899-1,
CX9383-000 |
Prices starting from US$5.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.92
|
987
in stock
|
Buy Now | |
Distrelec
from US$10.70
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$5.88
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$9.92
|
278
in stock
|
Buy Now | |
RS Americas
from US$12.89
|
4
in stock
|
Buy Now | |
Avnet America
from US$9.91
|
-
|
Buy Now | |
element14
from US$11.22
|
-
|
Buy Now | |
Boersig
from US$13.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Screw & Hole Thread Size | 15/16-20 |
Comment | Requires Cable Clamp Kit p/n 213902-1., Kit includes (1) Silicon Wire Entry Seal and (1) Pressure Plate. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Circular Conn CPC SEAL ASSY KIT SIZE 17 | Rapid Electronics |
TE Connectivity Connector Accessories Seal Straight Nylon Black Individual | Distrelec |
213899-1 Rohs Compliant: Yes |Amp Te Connectivity 213899-1 | Newark Electronics |
WIRE ENTRY SEAL KIT, 20.07MM, SIZE 17 | Farnell |
CPC series 5 wire entry seal | TE Connectivity 213899-1 | RS Americas |
Connector Accessories Seal Kit Nylon Black Individual | Avnet America |
Product Range:CPC Series | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | CPC Series Circular Connectors |
Cable Diameter Max | 20.07mm |
Seal Material | Silicone |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Where can I find additional details, specifications and documents for a 213899-1?
Additional datasheets, footprints and schematics for 213899-1 are listed on our Part Details page. You can also find images and similar parts to 213899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213899-1 fall under?
The 213899-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213899-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213899-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for 213899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213899-1 often in real-time on the comparison pages.
What if I can't find stock of 213899-1?
You can fill out our help required form which you can use to request a quote for 213899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.