Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.64
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$15.08
|
416
in stock
|
Buy Now | |
Distrelec
from US$13.13
|
416
in stock
|
Buy Now | |
TE Store
from US$16.10
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$10.44
|
70
in stock
|
Buy Now | |
element14
from US$9.83
|
70
in stock
|
Buy Now | |
Farnell
from US$9.52
|
70
in stock
|
Buy Now | |
Boersig
from US$11.41
|
5
in stock
|
Buy Now | |
RS Americas
from US$11.30
|
4
in stock
|
Buy Now | |
Future Electronics
from US$9.63
|
-
|
Buy Now | |
Avnet America
from US$8.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Screw & Hole Thread Size | 15/16-20 |
Comment | Kit includes (1) Silicon Wire Entry Seal and (1) Pressure Plate., Requires Cable Clamp Kit p/n 213902-1. |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Wire Entry Seal Kit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Circular Connector SEALING ASSEMBLY KIT | Rapid Electronics |
TE Connectivity Series 1 CPC Circular Plastic Connectors SEALING ASSEMBLY KIT | Distrelec |
CPC SEAL ASSY KIT,SRS 6,17-10 Connector Seal & Plug Type: Wire Entry Seal Kit Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Number of Positions: 10 Operating Temperature Range: -55 – 105 °C Wire Entry Seal Kit Max Temp: 105 °C | Connector Seal & Cavity Plug | Part Number: 213900-1 | Internal Number: 213900-1 | TE Connectivity | TE Store |
Circular Connector Cable Seal, Silicone, 20.07 Mm, Cpc Series 6 Series, Series 6 Cpc Connector Rohs Compliant: Yes |Amp Te Connectivity 213900-1 | Newark Electronics |
ENTRY SEAL, CPC6 | element14 |
SERIES 6 WIRE ENTRY SEAL | RS |
CST SEAL ASSY KIT,SRS 6,17-10 | Boersig |
Connector WIRE ENTRY SEAL KIT SZ17-10 | TE Connectivity 213900-1 | RS Americas |
CPC Series 10 Position Shell Size 17 Circular Connector | Future Electronics |
Connector Accessories Sealing Kit Nylon Black Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 6 Series |
RoHS: | Unknown |
Product Range | CPC Series 6 Series |
---|---|
For Use With | Series 6 CPC Connector |
Cable Diameter Max | 20.07mm |
Seal Material | Silicone |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | ASAE NEMA SAE UL |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Where can I find additional details, specifications and documents for a 213900-1?
Additional datasheets, footprints and schematics for 213900-1 are listed on our Part Details page. You can also find images and similar parts to 213900-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213900-1 fall under?
The 213900-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 213900-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213900-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213900-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213900-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and element14 have stock available or on a lead time for 213900-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213900-1 often in real-time on the comparison pages.
What if I can't find stock of 213900-1?
You can fill out our help required form which you can use to request a quote for 213900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.