Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insertion & Extraction Tool Type | Contact Extraction |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
Extraction Tool Assy Rohs Compliant: No |Te Connectivity 318813-1 | Newark Electronics |
EXTRACTION TOOL, POWER BAND | element14 |
Screw Machine Contacts | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Amp Size 8 Straight & Right Angle Coaxial Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 318813-1?
Additional datasheets, footprints and schematics for 318813-1 are listed on our Part Details page. You can also find images and similar parts to 318813-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 318813-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 318813-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 318813-1 fall under?
The 318813-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 318813-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 318813-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 318813-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 318813-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 318813-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 318813-1 often in real-time on the comparison pages.
What if I can't find stock of 318813-1?
You can fill out our help required form which you can use to request a quote for 318813-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.