Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
29,732
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
29,732
in stock
|
Buy Now | |
TE Store
from US$1.33
|
22,004
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
6,615
in stock
|
Buy Now | |
element14
from US$0.81
|
5,881
in stock
|
Buy Now | |
Powell Electronics
from US$0.73
|
4,944
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
1,102
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
847
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
46
in stock
|
Buy Now | |
Sager
from US$0.61
|
22
in stock
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN,18-14,30AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66602-2 | Internal Number: 66602-2 | TE Connectivity | TE Store |
MultiMate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
III PIN18-1430AU/FLLP | Heilind Electronics |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
Contact male crimp 18-14AWG Multimate | RS |
Contact Pin 16 Brass Signal Gold (30) over Nickel (50) 18-14 AWG Crimp | TE Connectivity 66602-2 | RS Americas |
Standard Circular Contacts PIN 18-14 AWG AU | Sager |
TE Connectivity III+ PIN 18-14 30AU/FL LP Connector Acce | Distrelec |
III+ PIN,18-14,30AU-FL,LP | Power and Signal Group |
AMP Type III+ 66602-2 Pin Contact, Crimp Contact, 18 AWG Min, 14 AWG Max, 1.57 mm, No. 16, 13A, Brass | Carlton-Bates |
Where can I find additional details, specifications and documents for a 66602-2?
Additional datasheets, footprints and schematics for 66602-2 are listed on our Part Details page. You can also find images and similar parts to 66602-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66602-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66602-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66602-2 fall under?
The 66602-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66602-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66602-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66602-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66602-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and Heilind Electronics have stock available or on a lead time for 66602-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66602-2 often in real-time on the comparison pages.
What if I can't find stock of 66602-2?
You can fill out our help required form which you can use to request a quote for 66602-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.