Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
3,610
in stock
|
Buy Now | |
element14
from US$1.06
|
104,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
82,234
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
28,342
in stock
|
Buy Now | |
Farnell
from US$0.70
|
20,530
in stock
|
Buy Now | |
TE Store
from US$1.13
|
18,823
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
15,880
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
15,880
in stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
9,408
in stock
|
Buy Now | |
Powell Electronics
from US$0.77
|
4,874
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
1,772
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
1,568
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
CRIMP PIN, 24-20AWG | element14 |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP PIN, 24-20AWG | Farnell |
III+ PIN,24-20,30AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66400-4 | Internal Number: 66400-4 | TE Connectivity | TE Store |
Standard Circular Contacts PIN 24-20AWG BULK | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN24-2030AU/FLLP | Distrelec |
III PIN24-2030AU/FLLP | Heilind Electronics |
Contact male,24-20 awg,crimp | RS |
Contact Pin 16 Brass Signal Gold (30) over Nickel (50) 24-20 AWG Crimp | TE Connectivity 66400-4 | RS Americas |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
III+ PIN,24-20,30AU-FL,LP | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 66400-4?
Additional datasheets, footprints and schematics for 66400-4 are listed on our Part Details page. You can also find images and similar parts to 66400-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66400-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66400-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66400-4 fall under?
The 66400-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66400-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66400-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66400-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66400-4 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Farnell and TE Store have stock available or on a lead time for 66400-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66400-4 often in real-time on the comparison pages.
What if I can't find stock of 66400-4?
You can fill out our help required form which you can use to request a quote for 66400-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.