Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | 1.27µm, 50µin |
---|---|
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Size | 16 |
Contact Base Material | Cu-Ni Alloy |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,18-14,TIN ,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Strip Pin And Socket Contacts & Type Iii & High Current | Part Number: 1-66597-1 | Internal Number: 1-66597-1 | TE Connectivity | TE Store |
Circular Contact, Pin, Crimp, 14Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate Pin, Enchanced High Current,18-14 AWG, Signal | TE Connectivity 1-66597-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66597-1?
Additional datasheets, footprints and schematics for 1-66597-1 are listed on our Part Details page. You can also find images and similar parts to 1-66597-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66597-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66597-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66597-1 fall under?
The 1-66597-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66597-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66597-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66597-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66597-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-66597-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66597-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66597-1?
You can fill out our help required form which you can use to request a quote for 1-66597-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.