Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.32
|
18,643
in stock
|
Buy Now | |
TE Store
from US$0.77
|
25,594
in stock
|
Buy Now | |
element14
from US$0.53
|
18,643
in stock
|
Buy Now | |
Boersig
from US$0.46
|
1,057
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 25A |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Base Material | Cu-Ni Alloy |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 25A |
Color Code | Violet |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors, VDE Connectors |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+PIN,18-14,TIN,LP,SN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp & High Current | Part Number: 1-66361-6 | Internal Number: 1-66361-6 | TE Connectivity | TE Store |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Type III+ Enhanced High Current Contact Pin 18-14AWG Tin Plated | TE Connectivity 1-66361-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66361-6?
Additional datasheets, footprints and schematics for 1-66361-6 are listed on our Part Details page. You can also find images and similar parts to 1-66361-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66361-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66361-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66361-6 fall under?
The 1-66361-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66361-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66361-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66361-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66361-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Boersig and Chip One Stop have stock available or on a lead time for 1-66361-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66361-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66361-6?
You can fill out our help required form which you can use to request a quote for 1-66361-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.