Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Silver |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Contact Base Material | Copper |
Contact Size | 8 |
Wire Size | 2 – 3mm², 14 – 12AWG |
Test Current | 50A |
Circuit Application | Power |
Comment | For use in Metrimate drawer connectors only. |
For Use With | CPC Connectors |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Powerband Cont Assy,silver Plt Rohs Compliant: Yes |Amp Te Connectivity 213845-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, Powerband Cont Assy, Silver Plt | TE Connectivity 213845-5 | RS Americas |
Where can I find additional details, specifications and documents for a 213845-5?
Additional datasheets, footprints and schematics for 213845-5 are listed on our Part Details page. You can also find images and similar parts to 213845-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213845-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213845-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213845-5 fall under?
The 213845-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213845-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213845-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 213845-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213845-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 213845-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213845-5 often in real-time on the comparison pages.
What if I can't find stock of 213845-5?
You can fill out our help required form which you can use to request a quote for 213845-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.