Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
150
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
53,226
in stock
|
Buy Now | |
TE Store
from US$1.71
|
35,970
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
8,220
in stock
|
Buy Now | |
Conrad
from US$1.70
|
1,925
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
1,644
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
1,103
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
630
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
630
in stock
|
Buy Now | |
element14
from US$1.00
|
447
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.46
|
160
in stock
|
Buy Now | |
Boersig
from US$1.19
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Underplate Material Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Precious Metal |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Color Code | Violet |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact Socket 16 Brass Signal Gold (15) over Nickel (50) 18-14 AWG, CPC Series | TE Connectivity 66360-3 | RS Americas |
III+ SKT,18-14,15AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66360-3 | Internal Number: 66360-3 | TE Connectivity | TE Store |
III SKT18-1415AU/FLLP | Heilind Electronics |
AWG: 18 - 14 | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Standard Circular Contacts III+ SKT18-1415LP | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-1415AU/FLLP | Distrelec |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
Contact,Socket,16,Brass,Signal,Gold(15) | RS |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
Multimate Series Socket Contact Tin Crimp 14-18 AWG Staed | Future Electronics |
III+ SKT,18-14,15AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 66360-3?
Additional datasheets, footprints and schematics for 66360-3 are listed on our Part Details page. You can also find images and similar parts to 66360-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66360-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66360-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66360-3 fall under?
The 66360-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66360-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66360-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66360-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66360-3 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, Conrad and Heilind Electronics Asia have stock available or on a lead time for 66360-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66360-3 often in real-time on the comparison pages.
What if I can't find stock of 66360-3?
You can fill out our help required form which you can use to request a quote for 66360-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.