Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
5,902
in stock
|
Buy Now | |
Rapid Electronics
from US$3.69
|
148,143
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
148,143
in stock
|
Buy Now | |
Farnell
from US$3.69
|
118,520
in stock
|
Buy Now | |
element14
from US$3.28
|
113,703
in stock
|
Buy Now | |
TE Store
from US$5.75
|
42,218
in stock
|
Buy Now | |
Heilind Electronics
from US$4.25
|
33,207
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.25
|
5,534
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
5,257
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
5,256
in stock
|
Buy Now | |
TTI Europe
from US$2.98
|
3,950
in stock
|
Buy Now | |
Sager
from US$1.63
|
2,959
in stock
|
Buy Now | |
Future Electronics
from US$3.02
|
1,607
in stock
|
Buy Now | |
Avnet America
from US$2.86
|
1,523
in stock
|
Buy Now | |
Powell Electronics
from US$3.76
|
1,118
in stock
|
Buy Now | |
Avnet Asia
from US$3.61
|
800
in stock
|
Buy Now | |
Conrad
from US$4.85
|
351
in stock
|
Buy Now | |
Boersig
from US$3.81
|
321
in stock
|
Buy Now | |
Dalroad Norslo
from US$3.81
|
135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.33
|
63
in stock
|
Buy Now | |
Electro Enterprises
from US$2.64
|
17
in stock
|
Buy Now | |
Distrelec
from US$3.67
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,866
in stock
|
Buy Now | |
Carlton-Bates
from US$2.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 4 |
Keying | A |
Number of Positions | 4 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Standard Circular Conn RECEPTACLE 4 PIN shell | Rapid Electronics |
CIRCULAR CONNECTOR, RCPT, 4POS | Farnell |
RECEPTACLE, SOCKET CONTACT, 4WAY | element14 |
RECPT, SZ 11-4, CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206430-1 | Internal Number: 206430-1 | TE Connectivity | TE Store |
RECPT SZ 11-4 CPC | Heilind Electronics |
4way socket contact fixed receptacle,13A | RS |
Receptacle, Socket Contact, 4Way | Newark Electronics |
Circular Plastic Connector Plug Assembly Sz11 Panel Mount Rev Sex 4 Position | TE Connectivity 206430-1 | RS Americas |
Standard Circular Connector RECEPTACLE 4 PIN shell size 11 | Sager |
CPC Series 1 Panel Mount Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Conn CPC SKT 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet America |
Case material: Thermoplastic UL94V-1 | Conrad |
CPC Receptacle Housing Standard Size 11 | Dalroad Norslo |
Socket | Transfer Multisort Elektronik |
TE Connectivity Receptacle, Socket, 4 Contacts, 8.34A, 250V | Distrelec |
AMP CPC Series 1 206430-1 Miniature Circular Connector, 4 pos., Socket Terminal, Size 11 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 11-4 |
Insulation Resistance | 5000Mohm |
No. of Positions | 4Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 21.3mm |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206430-1?
Additional datasheets, footprints and schematics for 206430-1 are listed on our Part Details page. You can also find images and similar parts to 206430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206430-1 fall under?
The 206430-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206430-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206430-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and TE Store have stock available or on a lead time for 206430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206430-1 often in real-time on the comparison pages.
What if I can't find stock of 206430-1?
You can fill out our help required form which you can use to request a quote for 206430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.