Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
662
in stock
|
Buy Now | |
Powell Electronics
from US$1.31
|
2,470
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
1,611
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
1,344
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
967
in stock
|
Buy Now | |
element14
from US$1.37
|
967
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
849
in stock
|
Buy Now | |
TE Store
from US$1.67
|
643
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
403
in stock
|
Buy Now | |
TTI Europe
from US$1.12
|
240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
29
in stock
|
Buy Now | |
Boersig
from US$1.25
|
-
|
Buy Now | |
Farnell
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Mounting Type | Panel |
Packaging Method | Box |
Packaging Quantity | 1000 |
Accessory Type | Flange Seal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Circular Connector Flange Seal Gasket | Future Electronics |
ECONOSEAL FLANGE GASKET | Heilind Electronics |
Gasket, Size 11, Flange, Cpc Series | Newark Electronics |
GASKET, FLANGE | element14 |
Connector Seal Shell Size 11 for use with CPC Receptacle with Square Flange | TE Connectivity 81665-3 | RS Americas |
Flange seal,Shell size 11 | RS |
ECONOSEAL, FLANGE GASKET Connector Seal & Plug Type: Flange Seal Primary Product Color: Black Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Flange Seal Black | Cpc Sealed Accessories | Part Number: 81665-3 | Internal Number: 81665-3 | TE Connectivity | TE Store |
Connector Accessories Flange Seal Neoprene Black Individual | Avnet America |
CPC, FLANGE GASKET | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
For Use With | AMP Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) |
Cable Diameter Max | 18.7mm |
Seal Material | Neoprene |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 81665-3?
Additional datasheets, footprints and schematics for 81665-3 are listed on our Part Details page. You can also find images and similar parts to 81665-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81665-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81665-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81665-3 fall under?
The 81665-3 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 81665-3 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81665-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 81665-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81665-3 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 81665-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81665-3 often in real-time on the comparison pages.
What if I can't find stock of 81665-3?
You can fill out our help required form which you can use to request a quote for 81665-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.