Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
8,250
in stock
|
Buy Now | |
element14
from US$0.41
|
81,920
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
38,367
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
34,211
in stock
|
Buy Now | |
Farnell
from US$0.88
|
30,844
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
26,468
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
21,900
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
16,071
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
12,802
in stock
|
Buy Now | |
Electro Enterprises
from US$0.82
|
7,894
in stock
|
Buy Now | |
TE Store
from US$1.89
|
6,420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
4,409
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
4,100
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
2,679
in stock
|
Buy Now | |
Sager
from US$0.86
|
921
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.84
|
510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
100
in stock
|
Buy Now | |
Conrad
from US$1.46
|
27
in stock
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
CONTACT, SOCKET, 24-20 AWG, CRIMP | element14 |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
III SKT24-2030AU/FLLP | Heilind Electronics |
MULTIMATE CONT. FMALE AWG24-20 | TTI Europe |
Contact Socket 16 Brass Signal Gold (30) over Nickel (30) 24-20 AWG, CPC Series | TE Connectivity 66105-4 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Series1 gold plated skt contact,24-20awg | RS |
III+ SKT,24-20,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66105-4 | Internal Number: 66105-4 | TE Connectivity | TE Store |
TE Connectivity Crimp Contact, Female, 0.2...0.6 mm² | Distrelec |
Standard Circular Contacts SOCKET CONTACT GOLD | Sager |
Terminal Socket Type iii+ Loose Piece | Dalroad Norslo |
Contact | Transfer Multisort Elektronik |
AWG: 24 - 20 | Conrad |
III+ SKT,24-20,30AU-FL,LP | Power and Signal Group |
Crimp Socket Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | CPC Connectors M Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.03mm |
Cable Diameter Min | 1.02mm |
Contact Size | 16 |
Contact Termination | Crimp |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 66105-4?
Additional datasheets, footprints and schematics for 66105-4 are listed on our Part Details page. You can also find images and similar parts to 66105-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66105-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66105-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66105-4 fall under?
The 66105-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66105-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66105-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66105-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66105-4 have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for 66105-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66105-4 often in real-time on the comparison pages.
What if I can't find stock of 66105-4?
You can fill out our help required form which you can use to request a quote for 66105-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.