Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.99
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$9.44
|
275
in stock
|
Buy Now | |
Rapid Electronics
from US$8.05
|
275
in stock
|
Buy Now | |
Chip One Stop
from US$8.85
|
275
in stock
|
Buy Now | |
Farnell
from US$18.90
|
220
in stock
|
Buy Now | |
Avnet America
from US$8.26
|
-
|
Buy Now | |
RS Americas
from US$8.19
|
-
|
Buy Now | |
Boersig
from US$8.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Bright |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | 1.27µm, 50µin |
Crimp Area Plating Finish | Gold |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Wire Size | .081mm², 18AWG |
Test Current | 13A |
Color Code | Blue |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
For Multiple Crimp | No |
Circuit Application | Signal |
Special Features | Loose Piece |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Made for qty 2 18 AWG wires |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
Contact Pin Assy. |Amp Te Connectivity 202725-1 | Newark Electronics |
Standard Circular Contacts CONTACT PIN ASSY. | Rapid Electronics |
TE Connectivity CONTACT PIN ASSY. Standard Circular Cont | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector PIN (2)18AWG GOLD CRIMP | TE Connectivity 202725-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | CPC M G Series Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 202725-1?
Additional datasheets, footprints and schematics for 202725-1 are listed on our Part Details page. You can also find images and similar parts to 202725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202725-1 fall under?
The 202725-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202725-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202725-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 202725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202725-1 often in real-time on the comparison pages.
What if I can't find stock of 202725-1?
You can fill out our help required form which you can use to request a quote for 202725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.