Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
No stock
|
Buy Now | |
RS Americas
from US$1.57
|
2,068
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.27
|
-
|
Buy Now | |
Distrelec
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Underplate Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Shape & Form | Round |
Contact Retention Within Housing | With |
Contact Type | Socket |
Barrel Type | Open Barrel |
Contact Mating Area Plating Material | Gold |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .014 – .03in, .36 – .76mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Test Current | 13A |
Agency/Standard | CSA, IEC, UL |
UL File Number | E28476 |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power & Signal |
Wire Type | Stranded |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Loose Piece, Box & Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Contact Socket 16 Brass Signal Gold (30) over Nickel (50) 30-26 AWG | TE Connectivity 66405-4 | RS Americas |
Contact, Socket, 30-26Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Power Contact III+ SKT30-2630AU/FLLP | Distrelec |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66405-4?
Additional datasheets, footprints and schematics for 66405-4 are listed on our Part Details page. You can also find images and similar parts to 66405-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66405-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66405-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66405-4 fall under?
The 66405-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66405-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66405-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66405-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66405-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 66405-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66405-4 often in real-time on the comparison pages.
What if I can't find stock of 66405-4?
You can fill out our help required form which you can use to request a quote for 66405-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.