Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Louvertac Band Plating Material | Gold |
---|---|
Louvertac Band Material | Beryllium Copper |
Contact Size | 16 |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Wire Size | 14AWG, 2mm² |
Test Current | 23A |
UL File Number | E28476 |
Agency/Standard | UL |
Circuit Application | Power |
For Use With | CMC (Circular Metal Connector), CMPC (Circular Multipin Connector), Drawer Connectors, G Series Connectors, M Series Connectors, CPC Connectors |
Comment | Mates with Socket Part Number 193846-2 (Tape Mounted) and 193846-1 (Loose Piece). |
Wire/Cable Type | Discrete Wire |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Pin Assy.193844-1 Tape Mount Rohs Compliant: Yes |Amp Te Connectivity 193844-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Pin Assembly193844-1 Tape Mount | TE Connectivity 193844-2 | RS Americas |
Where can I find additional details, specifications and documents for a 193844-2?
Additional datasheets, footprints and schematics for 193844-2 are listed on our Part Details page. You can also find images and similar parts to 193844-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193844-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193844-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193844-2 fall under?
The 193844-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193844-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193844-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 193844-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193844-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 193844-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193844-2 often in real-time on the comparison pages.
What if I can't find stock of 193844-2?
You can fill out our help required form which you can use to request a quote for 193844-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.