Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$735.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$735.00
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$937.13
|
6
in stock
|
Buy Now | |
element14
from US$874.46
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$937.13
|
2
in stock
|
Buy Now | |
Avnet America
from US$737.20
|
-
|
Buy Now | |
RS Americas
from US$1,031.20
|
-
|
Buy Now | |
Boersig
from US$953.03
|
-
|
Buy Now | |
Farnell
from US$924.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Battery, Manual |
Certification | Upon Request for Fee |
Tool Type | PRO-CRIMPER Hand Tool |
Crimp Form-Wire Barrel Type | Open Barrel - Other |
Die Sets Type | Removable/Interchangeable |
PRO-CRIMPER HAND TOOL & DIE | Heilind Electronics |
Hand Crimp Tool, 18-14Awg Multimate Ii | Newark Electronics |
HAND CRIMP TOOL, 18-14AWG MULTIMATE II | element14 |
Hand Tool For Signal Contacts | Avnet America |
Crimper, Ratchet,24-14 AWG,67 MULTIMATE Type II Series Contacts,58541-2 Die | TE Connectivity 58541-1 | RS Americas |
Where can I find additional details, specifications and documents for a 58541-1?
Additional datasheets, footprints and schematics for 58541-1 are listed on our Part Details page. You can also find images and similar parts to 58541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58541-1 fall under?
The 58541-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58541-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58541-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 58541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58541-1 often in real-time on the comparison pages.
What if I can't find stock of 58541-1?
You can fill out our help required form which you can use to request a quote for 58541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.