208714-2 Part Information
Details for 208714-2 by TE Connectivity
Connectors>Power Connectors>Circular Power>Circular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
60 | 48.9700 |
Stock Information
Details
Part Downloads
Part Specifications
Keying | A |
Number of Positions | 7 |
Number of Power Positions | 0 |
Reverse Numbering | Without |
Number of Signal Positions | 7 |
Seal Type | Tetraseal |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Wire Size | 30 – 14AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | .105in, 2.67mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Plating Material | Nickel |
Shell Size | 14 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Screw & Hole Thread Size | 7/8-20 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12 |
Packaging Method | Carton |
Product Type | Housing |
Sealable | Yes |
Shell Type | Metal |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp & Solder |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | Immersion |
Compatible Parts
Alternative Part Descriptions
- CMC PLUG ASSEMBLY,SZ 14-7 ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 208714-2?
Additional datasheets, footprints and schematics for 208714-2 are listed in our Part Details tab. You can also find the 208714-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208714-2 in the Pricing & Inventory tab next to part details. You can view 208714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208714-2 fall under?
The 208714-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208714-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 208714-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 208714-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 208714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208714-2 often in real-time on the comparison pages.
What if I can't find stock of 208714-2?
You can fill out our help required form which you can use to request a quote for 208714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.