Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.56
|
No stock
|
Buy Now | |
TE Store
from US$22.84
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$14.42
|
134
in stock
|
Buy Now | |
RS Americas
from US$12.82
|
60
in stock
|
Buy Now | |
Conrad
from US$24.40
|
17
in stock
|
Buy Now | |
Avnet America
from US$11.91
|
-
|
Buy Now | |
Boersig
from US$16.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | With |
Keying | B |
Number of Positions | 14 |
Number of Signal Positions | 14 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Black |
Shell Size | 17 |
Body Orientation | Straight |
VDE Tested | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
PLUG ASSY,CPC,17-14,REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 796449-1 | Internal Number: 796449-1 | TE Connectivity | TE Store |
Circular Conn, Plug, 14Pos, Crimp | Newark Electronics |
Circular Plastic Connector PLUG ASSY CPC 17-14 REV SEX | TE Connectivity 796449-1 | RS Americas |
Case material: Thermoplastic UL94V-O | Conrad |
Conn CPC PIN 14 POS Crimp ST Cable Mount 14 Terminal 1 Port | Avnet America |
PLUG ASSY,CST,17-14,REV SEX | Boersig |
Where can I find additional details, specifications and documents for a 796449-1?
Additional datasheets, footprints and schematics for 796449-1 are listed on our Part Details page. You can also find images and similar parts to 796449-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796449-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796449-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796449-1 fall under?
The 796449-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796449-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796449-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796449-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796449-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Conrad and Avnet America have stock available or on a lead time for 796449-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796449-1 often in real-time on the comparison pages.
What if I can't find stock of 796449-1?
You can fill out our help required form which you can use to request a quote for 796449-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.