Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.90
|
No stock
|
Buy Now | |
TE Store
from US$13.21
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$9.30
|
68
in stock
|
Buy Now | |
element14
from US$8.90
|
68
in stock
|
Buy Now | |
RS Americas
from US$7.21
|
8
in stock
|
Buy Now | |
Avnet America
from US$6.83
|
-
|
Buy Now | |
Boersig
from US$9.51
|
-
|
Buy Now |
Keying | B |
---|---|
Reverse Numbering | With |
Number of Signal Positions | 24 |
Number of Power Positions | 0 |
Number of Positions | 24 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Nylon 6/6 GF |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Comment | 4 Locating Key Arrangement. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shell Type | All Plastic |
Contact Type | Socket |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY SIZE 23-24 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: No Housing 600 VDC Wire-to-Wire 24 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 213851-1 | Internal Number: 213851-1 | TE Connectivity | TE Store |
Circular Conn, Plug, 24Pos, Crimp | Newark Electronics |
CPC PLUG ASSEMBLY SIZE 23-24 ((NW)) | element14 |
CPC PLUG ASSEMBLY SIZE 23-24 | TE Connectivity 213851-1 | RS Americas |
Conn CPC SKT 24 POS Crimp ST Cable Mount 24 Terminal 1 Port | Avnet America |
CST PLUG ASSEMBLY SIZE 23-24 | Boersig |
Where can I find additional details, specifications and documents for a 213851-1?
Additional datasheets, footprints and schematics for 213851-1 are listed on our Part Details page. You can also find images and similar parts to 213851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213851-1 fall under?
The 213851-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213851-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213851-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, RS Americas and Avnet America have stock available or on a lead time for 213851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213851-1 often in real-time on the comparison pages.
What if I can't find stock of 213851-1?
You can fill out our help required form which you can use to request a quote for 213851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.