Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.96
|
547
in stock
|
Buy Now | |
Newark Electronics
from US$6.41
|
999
in stock
|
Buy Now | |
element14
from US$6.38
|
920
in stock
|
Buy Now | |
Farnell
from US$6.24
|
920
in stock
|
Buy Now | |
TE Store
from US$13.49
|
704
in stock
|
Buy Now | |
RS Americas
from US$5.21
|
481
in stock
|
Buy Now | |
Distrelec
from US$6.44
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.77
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$6.81
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.37
|
-
|
Buy Now | |
Boersig
from US$7.46
|
-
|
Buy Now | |
TTI Europe
from US$5.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Sealing Cap Material | Thermoplastic |
Sealing Cap Flammability Rating | UL 94V-1 |
Color | Black |
Cap Material | Thermoplastic |
Sealing Gasket Material | Elastomer |
Bead Chain Material | Nickel |
Bead Chain Coupling Plating Material | Brass |
Bead Chain Coupling Material | Nickel |
Bead Chain Plating Material | Steel |
Cap to Flange Attachment | Metal Bead Chain |
For Use With | Receptacle |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shell Size | 11 |
Product Type | Accessory |
Accessory Type | Sealing Cap |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Sealing Cap, Thermoplastic | Newark Electronics |
SEALING CAP, CHAIN | element14 |
SEALING CAP ASSY,SZ 11,CPC Connector Cover Type: Sealing Cap Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Sealing Cap Black | Connector Cap & Cover | Part Number: 208800-1 | Internal Number: 208800-1 | Thermoplastic | TE Connectivity | TE Store |
Dust cap with metal chain,Size 11 | RS |
Connector Sealing Cap, Thermoplastic, Size 11, CPC Series | TE Connectivity 208800-1 | RS Americas |
TE Connectivity Protective Cap, Thermoplastic, 11 Size | Distrelec |
Connector Accessories Sealing Cap Thermoplastic Black | Avnet America |
Sealing Cap Assembly, Size 11 Shell, 5/8 in.-24 Thread, Internal Thread Connection | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Receptacle Shell Size 11 |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Material | Thermoplastic |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 208800-1?
Additional datasheets, footprints and schematics for 208800-1 are listed on our Part Details page. You can also find images and similar parts to 208800-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208800-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208800-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208800-1 fall under?
The 208800-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 208800-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208800-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208800-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208800-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 208800-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208800-1 often in real-time on the comparison pages.
What if I can't find stock of 208800-1?
You can fill out our help required form which you can use to request a quote for 208800-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.