Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0205838-1,
C53072-000 |
Prices starting from US$4.62
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$9.49 |
15
|
Buy Now | |
Heilind Electronics | US$9.26 |
2,882
|
Buy Now | |
Avnet America | US$4.62 |
1,691
|
Buy Now | |
Newark Electronics | US$8.51 |
1,526
|
Buy Now | |
TTI Europe | US$5.62 |
1,200
|
Buy Now | |
TE Store | US$15.29 |
1,035
|
Buy Now | |
Powell Electronics | US$6.74 |
1,032
|
Buy Now | |
element14 | US$7.55 |
628
|
Buy Now | |
Farnell | US$7.56 |
588
|
Buy Now | |
Heilind Electronics Asia | US$9.26 |
444
|
Buy Now | |
Rapid Electronics | US$10.34 |
310
|
Buy Now | |
Chip One Stop | US$6.53 |
310
|
Buy Now | |
Sager | US$6.01 |
232
|
Buy Now | |
Electro Enterprises | US$6.96 |
78
|
Buy Now | |
Distrelec | US$8.59 |
58
|
Buy Now | |
Transfer Multisort Elektronik | US$8.91 |
3
|
Buy Now | |
Future Electronics | US$7.14 |
1
|
Buy Now | |
RS Americas | US$6.52 |
-
|
Buy Now | |
Boersig | US$7.81 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Signal Positions | 8 |
Number of Power Positions | 0 |
Seal Type | Wire Entry Seal |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VDC, 250VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
VDE Tested | No |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Socket |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Conn CPC SKT 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
Circular Connector, Plug, Size 11, 8 Position, Free Hanging | Newark Electronics |
CPC PLUG ASSEMBLY SIZE 11-8 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 8 Sealable: No Housing 250 VDC Wire-to-Wire 8 | Cpc Connectors & Series 2 | Part Number: 205838-1 | Internal Number: 205838-1 | Alias Number: AMPS-0-0205838-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, PLUG, 11-8, CABLE | element14 |
Standard Circular Connector PLUG STANDARD 11-8 | Rapid Electronics |
TE Connectivity Plug, Socket, 8 Contacts, Thermoplastic | Distrelec |
8 way cable mnt skt recptcl,series2,7.5A | RS |
Plug | Transfer Multisort Elektronik |
CPC Series 2 Free Hanging Plug 8 Position Circular Plastic Connector | Future Electronics |
Connector Housing CPC Plug Assembly, 8 Position, Size 11, Series 2 | TE Connectivity 205838-1 | RS Americas |
Miniature Circular Connector, 8 pos., Socket Terminal, Size 11 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 11-8 |
No. of Positions | 8Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 205838-1?
Additional datasheets, footprints and schematics for 205838-1 are listed on our Part Details page. You can also find images and similar parts to 205838-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205838-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205838-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205838-1 fall under?
The 205838-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205838-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205838-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205838-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205838-1 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Newark Electronics, TTI Europe and TE Store have stock available or on a lead time for 205838-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205838-1 often in real-time on the comparison pages.
What if I can't find stock of 205838-1?
You can fill out our help required form which you can use to request a quote for 205838-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.