66428-3 Part Information
Details for 66428-3 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
20000 | 0.8810 |
Stock Information
Details
Part Downloads
Part Specifications
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .04 – .06in, 1.02 – 1.52mm |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Test Current | 13A |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
For Use With | CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Compatible Parts
Alternative Part Descriptions
- CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 66428-3?
Additional datasheets, footprints and schematics for 66428-3 are listed in our Part Details tab. You can also find the 66428-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66428-3 in the Pricing & Inventory tab next to part details. You can view 66428-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66428-3 fall under?
The 66428-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66428-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66428-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66428-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 66428-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 66428-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66428-3 often in real-time on the comparison pages.
What if I can't find stock of 66428-3?
You can fill out our help required form which you can use to request a quote for 66428-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.