Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0066099-4,
260994-000 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
13,420
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
30,772
in stock
|
Buy Now | |
Boersig
from US$0.73
|
28,383
in stock
|
Buy Now | |
TE Store
from US$1.22
|
26,768
in stock
|
Buy Now | |
element14
from US$0.74
|
17,613
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
16,178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
15,937
in stock
|
Buy Now | |
Electro Enterprises
from US$0.58
|
15,248
in stock
|
Buy Now | |
Farnell
from US$0.71
|
12,432
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
9,689
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
5,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
5,128
in stock
|
Buy Now | |
Powell Electronics
from US$0.83
|
2,413
in stock
|
Buy Now | |
Sager
from US$0.70
|
902
in stock
|
Buy Now | |
Conrad
from US$1.22
|
836
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
345
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
195
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
Carlton-Bates
from US$0.82
|
-
|
Buy Now | |
Richardson RFPD
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Shape & Form | Round |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III PIN1-1630AU/FLLP | Heilind Electronics |
III+ PIN,1-16,30AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66099-4 | Internal Number: 66099-4 | Alias Number: 260994-000 | TE Connectivity | TE Store |
CRIMP PIN, GOLD, 18-16AWG | element14 |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
Series1 gold plated pin contact,18-16awg | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN 1-16 30AU/FL LP | TTI Europe |
Standard Circular Contacts GOLD PIN 18-16 AWG | Sager |
AWG: 18 - 16 | Conrad |
TE Connectivity Crimp Contact, Male, 0.8...1.4 mm² | Distrelec |
MULTIMATE Type III Series 18-16 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact Pin 16 Brass Signal Gold (30) over Nickel (50) 18-16 AWG Crimp | TE Connectivity 66099-4 | RS Americas |
Crimp Pin Contact Brass 16 AWG - 18 AWG | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
III+ PIN,1-16,30AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.54mm |
Cable Diameter Min | 2.03mm |
Colour | Gold |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Plug |
Wire Area Size Max | 1.4mm² |
Wire Area Size Min | 0.8mm² |
Wire Size | 16AWG |
Where can I find additional details, specifications and documents for a 66099-4?
Additional datasheets, footprints and schematics for 66099-4 are listed on our Part Details page. You can also find images and similar parts to 66099-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66099-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66099-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66099-4 fall under?
The 66099-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66099-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66099-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66099-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66099-4 have stock available?
Authorised distributors including Heilind Electronics, Boersig, TE Store, element14 and Newark Electronics have stock available or on a lead time for 66099-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66099-4 often in real-time on the comparison pages.
What if I can't find stock of 66099-4?
You can fill out our help required form which you can use to request a quote for 66099-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.