Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.21
|
11,345
in stock
|
Buy Now | |
TE Store
from US$1.74
|
13,698
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
11,345
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
11,345
in stock
|
Buy Now | |
Heilind Electronics
from US$1.43
|
1,987
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.43
|
463
in stock
|
Buy Now | |
RS Americas
from US$1.17
|
334
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .014 – .03in, .36 – .76mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Color Code | Brown |
Agency/Standard | UL, CSA, IEC |
UL File Number | E28476 |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Quantity | 1000 |
Packaging Method | Box & Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,30-26,30AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66406-4 | Internal Number: 66406-4 | TE Connectivity | TE Store |
Standard Circular Contacts PIN 30-26 BR/AU SIG | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN30-2630AU/FLLP | Distrelec |
III PIN30-2630AU/FLLP | Heilind Electronics |
Contact Pin 16 Brass Signal Gold (30) over Nickel (50) 30-26 AWG Crimp | TE Connectivity 66406-4 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66406-4?
Additional datasheets, footprints and schematics for 66406-4 are listed on our Part Details page. You can also find images and similar parts to 66406-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66406-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66406-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66406-4 fall under?
The 66406-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66406-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66406-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66406-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66406-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 66406-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66406-4 often in real-time on the comparison pages.
What if I can't find stock of 66406-4?
You can fill out our help required form which you can use to request a quote for 66406-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.