Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
RS Americas
from US$0.40
|
41,662
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
20,099
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
20,099
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
9,821
in stock
|
Buy Now | |
element14
from US$0.40
|
9,821
in stock
|
Buy Now | |
Farnell
from US$0.58
|
9,821
in stock
|
Buy Now | |
TE Store
from US$0.64
|
6,137
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
19
in stock
|
Buy Now | |
Conrad
from US$0.71
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
---|---|
Underplate Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Bright |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 1.52 – 3.05mm, .06 – .12in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, CPC Connectors |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
MULTIMATE Type III+ Contact Pin 24-20AWG Bright Tin Plating Crimp, CPC Series 1 | TE Connectivity 66566-7 | RS Americas |
Standard Circular Contacts PIN 24-20 BR/SN SIG | Rapid Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
III+ PIN,24-20,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66566-7 | Internal Number: 66566-7 | TE Connectivity | TE Store |
TE Connectivity - AMP Crimp Plug, 24 ... 20AWG, Tin | Distrelec |
AWG: 24 - 20 | Conrad |
MULTIMATETypeIII+Contact,Pin,24-20AWG | RS |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Standard Circular Contacts PIN 24-20 BR/SN SIG TYPE III | Sager |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | M Series CPC Connectors |
Contact Size | 16 |
Where can I find additional details, specifications and documents for a 66566-7?
Additional datasheets, footprints and schematics for 66566-7 are listed on our Part Details page. You can also find images and similar parts to 66566-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66566-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66566-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66566-7 fall under?
The 66566-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66566-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66566-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66566-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66566-7 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 66566-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66566-7 often in real-time on the comparison pages.
What if I can't find stock of 66566-7?
You can fill out our help required form which you can use to request a quote for 66566-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.