Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
No stock
|
Buy Now | |
TE Store
from US$7.68
|
2,061
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$4.12
|
-
|
Buy Now | |
Avnet Asia
from US$4.62
|
-
|
Buy Now | |
Boersig
from US$4.35
|
-
|
Buy Now | |
TTI Europe
from US$4.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper |
Contact Termination Area Plating Material | Silver |
Contact Size | 8 |
Wire Size | 10 – 8AWG, 5 – 8mm² |
Test Current | 50A |
Circuit Application | Power |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
POWERBAND CONT ASSY,SILVER PLT Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Silver 600 VAC | Powerband Contact | Part Number: 213843-1 | Internal Number: 213843-1 | TE Connectivity | TE Store |
Powerband Cont Assy,silver Plt Rohs Compliant: Yes |Amp Te Connectivity 213843-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate Contacts POWERBAND CONT ASSY SILVER PLT | TE Connectivity 213843-1 | RS Americas |
CONTACT, SOCKET, 10-8AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 213843-1?
Additional datasheets, footprints and schematics for 213843-1 are listed on our Part Details page. You can also find images and similar parts to 213843-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213843-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213843-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213843-1 fall under?
The 213843-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213843-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213843-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213843-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213843-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 213843-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213843-1 often in real-time on the comparison pages.
What if I can't find stock of 213843-1?
You can fill out our help required form which you can use to request a quote for 213843-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.