Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
TE Store
from US$0.93
|
39,589
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,037
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
1,693
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
1,025
in stock
|
Buy Now | |
Boersig
from US$0.56
|
698
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
341
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 25A |
---|---|
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Base Material | Cu-Ni Alloy |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 25A |
Color Code | Violet |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors, VDE Connectors |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+SKT,18-14,TIN STRIP LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp & High Current | Part Number: 1-66360-6 | Internal Number: 1-66360-6 | TE Connectivity | TE Store |
Circular Contact, Socket, 18Awg, Crimp | Newark Electronics |
Type III+ Enhanced High Current Contact Socket 18-14AWG Tin Plated | TE Connectivity 1-66360-6 | RS Americas |
IIISKT18-14TIN STRIP LP | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
Contact Socket Crimp 18-14AWG Multimate | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VDE Connectors CPC Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-66360-6?
Additional datasheets, footprints and schematics for 1-66360-6 are listed on our Part Details page. You can also find images and similar parts to 1-66360-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66360-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66360-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66360-6 fall under?
The 1-66360-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66360-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66360-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66360-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66360-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Heilind Electronics and Boersig have stock available or on a lead time for 1-66360-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66360-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66360-6?
You can fill out our help required form which you can use to request a quote for 1-66360-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.