Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
5,450
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
72,071
in stock
|
Buy Now | |
TE Store
from US$0.66
|
21,019
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
14,414
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
8,617
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 1.27µm, 50µin |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III PIN18-14TIN STRIP | Heilind Electronics |
III+ PIN,18-14,TIN ,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66597-8 | Internal Number: 66597-8 | TE Connectivity | TE Store |
Contact, Pin, 18-14 Awg, Crimp | Newark Electronics |
Multimate III,contact,pin,0.80-2.00mm² | RS |
14 - 18 AWG Brass Tin Plated Crimp Pin | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP | element14 |
III+ PIN,18-14,TIN | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 66597-8?
Additional datasheets, footprints and schematics for 66597-8 are listed on our Part Details page. You can also find images and similar parts to 66597-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66597-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66597-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66597-8 fall under?
The 66597-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66597-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66597-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66597-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66597-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and RS have stock available or on a lead time for 66597-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66597-8 often in real-time on the comparison pages.
What if I can't find stock of 66597-8?
You can fill out our help required form which you can use to request a quote for 66597-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.